RS Components, Ltd. Castor Wheels 3994914

Description
Heavy duty SW castor w/TP,100mm 250kg
Request a Quote
Description
Heavy duty SW castor w/TP,100mm 250kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3994914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3994914
Castor Wheels 3994914
Heavy duty SW castor w/TP,100mm 250kg

Heavy duty SW castor w/TP,100mm 250kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3994914
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
Castor Wheels - 2270093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details