RS Components, Ltd. Workbenches 2848967

Description
MEUBLE ETABLI 6 TIROIRS : 3 TIROIRS 75 M
Request a Quote
Description
MEUBLE ETABLI 6 TIROIRS : 3 TIROIRS 75 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2848967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2848967
Workbenches 2848967
MEUBLE ETABLI 6 TIROIRS : 3 TIROIRS 75 M

MEUBLE ETABLI 6 TIROIRS : 3 TIROIRS 75 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2848967
Product Name Workbenches
Type Drawer Workbench
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2724055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adjustable Height Framework Bench
Length 29.5 inch (750 mm)
Width 59.1 inch (1500.00 mm)
View Details
Workbenches - 440901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench Kit
Length 33.1 inch (840 mm)
Width 47.2 inch (1200.00 mm)
View Details
Workbenches - 2848969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Workbench
Length 26.0 inch (660 mm)
Width 24.8 inch (630.00 mm)
View Details
Workbenches - 1357354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type ESD Workbench with shelf
Length 35.4 inch (900 mm)
Width 70.9 inch (1800.00 mm)
View Details