RS Components, Ltd. Workbenches 2848969

Description
SAM ETAB-MB9T Workbench
Request a Quote
Description
SAM ETAB-MB9T Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2848969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2848969
Workbenches 2848969
SAM ETAB-MB9T Workbench

SAM ETAB-MB9T Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2848969
Product Name Workbenches
Length 26.0 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1357335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
Worktops - 1357362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 9097101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Worktops - 2633601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Width 70.9 inch (1800.00 mm)
Height 0.8 inch (20 mm)
View Details