RS Components, Ltd. Workbenches 440901

Description
RS PRO BQ841260PLH1 Workbench
Request a Quote
Description
RS PRO BQ841260PLH1 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 440901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
440901
Workbenches 440901
RS PRO BQ841260PLH1 Workbench

RS PRO BQ841260PLH1 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 440901
Product Name Workbenches
Length 33.1 inch (840 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 71.1 inch (1806 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 1357337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 2723803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
Worktops - 8386481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details