The TPH height adjustable workbench with laminate shelf. Ideally suited to professionals who want to customise their work stations with accessory storage and desk space solutions. This robust and practical work bench boasts a 300kg load capacity, includes a pair of uprights and an adjustable shelf (with a load capacity of 50kg). Enabling you to create working environment to suit your needs for either sitting or standing, with an adjustable height work top from 650 mm to 900 mm and shelf from 1080 mm to 1550 mm. Easy to assemble with an Allen key and ideal for heavy-duty work.
⢠Includes 2 uprights and laminate shelf. ⢠Bench height adjustable from 650 mm to 900 mm. ⢠300 kg Workbench load capacity. ⢠Adjustable shelf height (1080 mm to 1550 mm)
Type = Work Bench
Maximum Load = 300kg
Length = 1800mm
Width = 900mm
Height = 650 - 900mm
Adjustable Height = Yes
RS Components, Ltd. | |
---|---|
Product Category | Workbenches and Workstations (Industrial) |
Product Number | 1357354 |
Type | Work Bench |
Length | 70.9 inch (1800 mm) |
Width | 35.4 inch (900.00 mm) |