RS Components, Ltd. Hook Up Wire 2845018

Description
Spiral Cable PUR 2.50mm² GY 1.5M
Request a Quote
Description
Spiral Cable PUR 2.50mm² GY 1.5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2845018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2845018
Hook Up Wire 2845018
Spiral Cable PUR 2.50mm² GY 1.5M

Spiral Cable PUR 2.50mm² GY 1.5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2845018
Product Name Hook Up Wire
International 2.5 mm² (0.0039 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1840184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Voltage 450 to 750 volts
Nominal Diameter 0.1654 inch (4.2 mm)
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
North American 14 AWG
International 2.5 mm² (0.0039 in²)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
North American 18 AWG
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
North American 18 AWG
International 1 mm² (0.0016 in²)
View Details