Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
RS COMPONENTS, LTD.
1840184 -- HOOK UP WIRE
RS Components, Ltd.
Hook Up Wire
1840184
Description
RV cable 450/750V,2.5mm², green color
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RV cable 450/750V,2.5mm², green color
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1840184
Hook Up Wire
1840184
RV cable 450/750V,2.5mm², green color
RV cable 450/750V,2.5mm², green color
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hookup Wires
Product Number
1840184
Product Name
Hook Up Wire
Rated Voltage
450 to 750 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hook Up Wire
1805920
Specs
Nominal Diameter
0.1024 inch (2.6 mm)
North American
22 AWG
International
0.5000 mm² (7.75E-4 in²)
View Details
RS Components, Ltd.
Hook Up Wire
1225861
Specs
Rated Voltage
600 volts
Nominal Diameter
0.1063 inch (2.7 mm)
Rated Temperature
100 C (212 F)
View Details
RS Components, Ltd.
Hook Up Wire
1225867
Specs
Rated Voltage
600 volts
Nominal Diameter
0.1063 inch (2.7 mm)
Rated Temperature
100 C (212 F)
View Details
RS Components, Ltd.
Hook Up Wire
1853950
Specs
Nominal Diameter
0.2756 inch (7 mm)
International
10 mm² (0.0155 in²)
Stranding Type
7/1.35 mm
View Details