RS Components, Ltd. Hook Up Wire 1805941

Description
RS PRO TR1.0BL100 Tri-Rated Cable
Request a Quote
Description
RS PRO TR1.0BL100 Tri-Rated Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1805941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1805941
Hook Up Wire 1805941
RS PRO TR1.0BL100 Tri-Rated Cable

RS PRO TR1.0BL100 Tri-Rated Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1805941
Product Name Hook Up Wire
Nominal Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details