RS Components, Ltd. Hook Up Wire 1805972

Description
RS PRO TR2.5GR100 Hook Up Wire
Request a Quote
Description
RS PRO TR2.5GR100 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1805972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1805972
Hook Up Wire 1805972
RS PRO TR2.5GR100 Hook Up Wire

RS PRO TR2.5GR100 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1805972
Product Name Hook Up Wire
Nominal Diameter 0.1457 inch (3.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 139161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1113146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0756 inch (1.92 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details