RS Components, Ltd. Girder Clips 277171

Description
RS PRO 7TCA084030R0985 ECL-1214
Request a Quote
Description
RS PRO 7TCA084030R0985 ECL-1214
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Girder Clips - 277171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Girder Clips
277171
Girder Clips 277171
RS PRO 7TCA084030R0985 ECL-1214

RS PRO 7TCA084030R0985 ECL-1214

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 277171
Product Name Girder Clips
Diameter 0.472 to 0.551 inch (12 to 14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720850 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 1.024 inch (26 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1823855 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details
Cable Clips & Clamps - 2138533 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12 mm)
Material Nylon
View Details
Girder Clips - 1870412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel
View Details