RS Components, Ltd. Cable Clips & Clamps 268011

Description
RS PRO FCC-28 Cable Clamp
Request a Quote
Description
RS PRO FCC-28 Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 268011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
268011
Cable Clips & Clamps 268011
RS PRO FCC-28 Cable Clamp

RS PRO FCC-28 Cable Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 268011
Product Name Cable Clips & Clamps
Diameter 1.102 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 185700 - RS Components, Ltd.
Specs
Type Flat cable clamp
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details
P-Clips - 2269020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details
Spring Clips - 1753576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Cable Clips & Clamps - 233512 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.197 inch (5 mm)
Material Pe
View Details