verso adj. height storage bench (mpx) wi
| RS Components, Ltd. | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 2723819 |
| Product Name | Workbenches |
| Type | Storage Bench |
| Length | 23.6 inch (600 mm) |
| Width | 59.1 inch (1500.00 mm) |
| Height | 32.7 to 36.6 inch (830 to 930 mm) |