These specialist workbenches allow you to adjust the height to suit your needs and feature a tough working surface. With a unique modular construction you can design your work area exactly as you want. Itâs an excellent choice for light assembly, warehouse & packing.
TP version is the standard work top. TPH version has height adjustable top shelf. ⢠Height is adjustable worktop between (650 to 900mm) using an hex key. ⢠Workbench with upright profiles and additional 310 mm laminate top shelf. ⢠Top shelf has a capacity of 50 kg UDL and is height adjustable, 1080 to 1550 mm. ⢠Steel framework is epoxy powder coated in grey RAL 7035. ⢠The worktops are of 25mm laminated particle board. ⢠Load capacity 300Kg UDL when equipment is static. ⢠Designed to meet IEC 61340-5-1 international standards. ⢠THE MODULAR CONSTRUCTION allows many possibilities when planning a layout. These workbenches are supplied flat packed
Type = Work Bench Shelf
Portable = Yes
Material = Epoxy Powder Coated Steel (Frame)
Maximum Load = 300kg
Length = 1800mm
Width = 900mm
Height = 1550mm
Adjustable Height = Yes
RS Components, Ltd. | |
---|---|
Product Category | Workbenches and Workstations (Industrial) |
Product Number | 9097090 |
Type | Work Bench Shelf |
Length | 70.9 inch (1800 mm) |
Width | 35.4 inch (900.00 mm) |
Height | 61.0 inch (1550 mm) |