Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WORKBENCHES AND WORKSTATIONS (INDUSTRIAL)
RS COMPONENTS, LTD.
1357346 -- WORKBENCHES
RS Components, Ltd.
Workbenches
1357346
Description
Treston TPH712 ESD Workbench
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Treston TPH712 ESD Workbench
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
1357346
Workbenches
1357346
Treston TPH712 ESD Workbench
Treston TPH712 ESD Workbench
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Workbenches and Workstations (Industrial)
Product Number
1357346
Product Name
Workbenches
Type
Workbench
Length
47.2 inch (1200 mm)
Width
27.6 inch (700.00 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Workbenches
440908
Specs
Length
35.4 inch (900 mm)
Width
47.2 inch (1200.00 mm)
Height
33.1 inch (840 mm)
View Details
RS Components, Ltd.
Worktops
6883606
Specs
Type
Work top
Length
59.1 inch (1500 mm)
Width
23.6 inch (600.00 mm)
View Details
RS Components, Ltd.
Workbenches
2723791
Specs
Length
23.6 inch (600 mm)
Height
35.8 inch (910 mm)
Capacity
165 lbs (75 kg)
View Details
RS Components, Ltd.
Workbenches
1271532
Specs
Type
Workbench
Length
59.1 inch (1500 mm)
Width
31.5 inch (800.00 mm)
View Details