RS Components, Ltd. Workbenches 2723811

Description
Bott 16923003.11 Workbench
Request a Quote
Description
Bott 16923003.11 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2723811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2723811
Workbenches 2723811
Bott 16923003.11 Workbench

Bott 16923003.11 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2723811
Product Name Workbenches
Length 23.6 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 31.5 inch (800 mm)
Width 59.1 inch (1500.00 mm)
Height 36.6 inch (930 mm)
View Details
Workbenches - 9097090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 1357335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 440909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 33.1 inch (840 mm)
Width 70.9 inch (1800.00 mm)
Height 29.5 inch (750 mm)
View Details