RS Components, Ltd. Workbenches 440909

Description
RS PRO BQ841875PLHA Workbench
Request a Quote
Description
RS PRO BQ841875PLHA Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 440909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
440909
Workbenches 440909
RS PRO BQ841875PLHA Workbench

RS PRO BQ841875PLHA Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 440909
Product Name Workbenches
Length 29.5 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1271531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 23.6 inch (600 mm)
Width 59.1 inch (1500.00 mm)
View Details
Workbenches - 2724055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 44.9 inch (1140 mm)
Work Surface PaintedSteel; Steel
View Details
Workbenches - 1357334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 8386425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Heavy duty storage bench
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
View Details