RS Components, Ltd.
Workbenches
1357335
Description
Treston TP715 Workbench
Request a Quote
Email Supplier
Description
Treston TP715 Workbench
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
1357335 |
|
Product Name
|
Workbenches |
|
Type
|
Workbench
|
|
Length
|
59.1 inch (1500 mm)
|
|
Width
|
27.6 inch (700.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
23.6 inch (600 mm)
Height
35.8 inch (910 mm)
Work Surface
PaintedSteel; Steel
View Details
Length
23.6 inch (600 mm)
Width
47.2 inch (1200.00 mm)
Height
33.1 inch (840 mm)
View Details
Length
23.6 inch (600 mm)
Height
0.8 inch (20 mm)
Work Surface
WoodLaminated; Beech Plywood
View Details
Length
23.6 inch (600 mm)
Height
36.6 inch (930 mm)
Capacity
165 lbs (75 kg)
View Details