RS Components, Ltd. 2371916

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 208kg Compression Deflection = 8mm Shearing Load = 40.2kg Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 90mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 208kg Compression Deflection = 8mm Shearing Load = 40.2kg Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 90mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2371916 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 208kg Compression Deflection = 8mm Shearing Load = 40.2kg Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 90mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 208kg
Compression Deflection = 8mm
Shearing Load = 40.2kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 50mm
Overall Height = 90mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2371916
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.18 inch (30 mm)
View Details
 - 1264929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.3150 inch (8 mm)
View Details
 - 1263967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 1264956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details