Advantech 8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ EKI-2528I-LA-AE

Description
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ 8 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount Supports redundant 12 ~ 48 VDC or 10 ~ 24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations
Request a Quote Datasheet
Description
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ 8 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount Supports redundant 12 ~ 48 VDC or 10 ~ 24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ - EKI-2528I-LA-AE - Advantech
Cincinnati, OH, United States
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃
EKI-2528I-LA-AE
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ EKI-2528I-LA-AE
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ 8 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount Supports redundant 12 ~ 48 VDC or 10 ~ 24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations

8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃

  • 8 x fast Ethernet ports with auto MDI/MDI-X
  • Supports 10/100 Mbps auto negotiation
  • Compact size with DIN rail and wall mount
  • Supports redundant 12 ~ 48 VDC or 10 ~ 24 VAC power input
  • Wide operating temperature range of -40 ~ 75°C
  • C1D2 for hazardous locations
Buy Now Datasheet
Switches, Hubs - EKI-2528I-LA-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2528I-LA-AE-ND
Switches, Hubs EKI-2528I-LA-AE-ND
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-2528I-LA-AE EKI-2528I-LA-AE-ND
Product Name 8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

EN50155 Managed Ethernet Switch with 12GE, 24-110VDC - EKI-9516G-4GMX-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers
Switches, Hubs - BB-ESW726-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45
View Details
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting - ADAM-6521-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
3 suppliers
Switches, Hubs - EKI-5528-EI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details