Electro Standards Laboratories 2-Channel Load Cell Indicator M4215

Description
The Model 4215A-204-1 Dual Channel Strain Gage Indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. It combines the force channels, encoder position channels, print capabilities, and RS232/485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Model 4215 strain gauge indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gages, load cells and transducers. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. The Model 4215 strain gage indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders. Model 4215 Dual Channel Load Cell Indicator (For Model 4215 Single Channel Load Cell Indicator, See Related Products)
Datasheet
Description
The Model 4215A-204-1 Dual Channel Strain Gage Indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. It combines the force channels, encoder position channels, print capabilities, and RS232/485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Model 4215 strain gauge indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gages, load cells and transducers. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. The Model 4215 strain gage indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders. Model 4215 Dual Channel Load Cell Indicator (For Model 4215 Single Channel Load Cell Indicator, See Related Products)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel Load Cell Indicator - M4215 - Electro Standards Laboratories
Cranston, RI, USA
2-Channel Load Cell Indicator
M4215
2-Channel Load Cell Indicator M4215
The Model 4215A-204-1 Dual Channel Strain Gage Indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. It combines the force channels, encoder position channels, print capabilities, and RS232/485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Model 4215 strain gauge indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gages, load cells and transducers. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. The Model 4215 strain gage indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders. Model 4215 Dual Channel Load Cell Indicator (For Model 4215 Single Channel Load Cell Indicator, See Related Products)

The Model 4215A-204-1 Dual Channel Strain Gage Indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. It combines the force channels, encoder position channels, print capabilities, and RS232/485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class.

Features:

  • USB Communications Port
  • TEDS-Tag®
  • Model 4215 strain gauge indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers.
  • The instrumentation provides for calibration and data storage of strain gages, load cells and transducers.
  • The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines.
  • The Model 4215 strain gage indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders.
  • Model 4215 Dual Channel Load Cell Indicator (For Model 4215 Single Channel Load Cell Indicator, See Related Products)
Supplier's Site Datasheet
1-Channel Load Cell Indicator - M4215 - Electro Standards Laboratories
Cranston, RI, USA
1-Channel Load Cell Indicator
M4215
1-Channel Load Cell Indicator M4215
The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Auto Load Cell ID Model 4215 strain gage indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. Single Channel Strain Gage Unit (For Dual Channel Strain Gage Unit, See Related Products)

The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class.

Features:

  • USB Communications Port
  • TEDS-Tag® Auto Load Cell ID
  • Model 4215 strain gage indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers.
  • The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers.
  • The Model 4215 load cell indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders.
  • The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines.
  • Single Channel Strain Gage Unit (For Dual Channel Strain Gage Unit, See Related Products)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories Electro Standards Laboratories
Product Category Force and Torque Instruments Force and Torque Instruments
Product Number M4215 M4215
Product Name 2-Channel Load Cell Indicator 1-Channel Load Cell Indicator
Sensor Interfaces Strain Gauge Strain Gauge
Channels 2 1
Output Analog Current (optional feature); Analog Voltage; Digital Serial Analog Current (optional feature); Analog Voltage; Digital Serial
Features Tare; Peak Hold Tare; Peak Hold
Display Type Digital Numerical Display Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2643400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - M7-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Sampling Frequency 14000 Hz
View Details
Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details