Electro Standards Laboratories Lithium Ion Capacitor Development Shelf Energy ActionSystem Model 3312

Description
The ActionSystem Model 3312 Lithium Ion Capacitor (LiC) Development Shelf provides a series connection of up to 9 LiC modules (108 LiC cells) along with associated protection, monitoring, and cell balancing circuitry that can be incorporated into a larger system design or used by itself in applications requiring high power, high energy LiC energy storage. LiC Supercapacitor systems are ideal for applications that require bidirectional high power pulses, very low leakage, very high cycle life, and exceptional energy density. Model 3312 LiC Development Shelf Specifications: Energy Storage: 9 Modules each containing 12 LiCs. 108 total LiC cells Each LiC super capacitor: 3300F, ±200A continuous Stack Operating Range: 238VDC to 410 VDC, ±200A Cont. Stack Capacitance: 30.6F nominal Cell Balancing: Integrated with Capacitor Module Controller Each Capacitor Module: JMenergy ULTIMO MPA 45G275H Capacitor Module Controller: JMenergy NA102, power with 24V, 100mA Protection: Fuse: Littlefuse L70S175, 175A Power Contactor: 500A max, 9-36VDC coil Soft Start Switch contacts: 2A max. Sensor Feedback: Voltage Sensor: Isolated LEM LV-1000 Current Sensor: LEM LA305-S, Inominal ±300A, Imax ±500A Soft Start: Resistor: 80ω, 600W Soft Start Switch Current: <2A Communications: Serial duplex fiber: fault monitor and power contactor, soft start switch control CAN Bus: Communications with Capacitor Module Controller Physical: Dimensions: 22.6"W x 30.4"D x 11"H Weight: Approximately 185 lbs.
Datasheet
Description
The ActionSystem Model 3312 Lithium Ion Capacitor (LiC) Development Shelf provides a series connection of up to 9 LiC modules (108 LiC cells) along with associated protection, monitoring, and cell balancing circuitry that can be incorporated into a larger system design or used by itself in applications requiring high power, high energy LiC energy storage. LiC Supercapacitor systems are ideal for applications that require bidirectional high power pulses, very low leakage, very high cycle life, and exceptional energy density. Model 3312 LiC Development Shelf Specifications: Energy Storage: 9 Modules each containing 12 LiCs. 108 total LiC cells Each LiC super capacitor: 3300F, ±200A continuous Stack Operating Range: 238VDC to 410 VDC, ±200A Cont. Stack Capacitance: 30.6F nominal Cell Balancing: Integrated with Capacitor Module Controller Each Capacitor Module: JMenergy ULTIMO MPA 45G275H Capacitor Module Controller: JMenergy NA102, power with 24V, 100mA Protection: Fuse: Littlefuse L70S175, 175A Power Contactor: 500A max, 9-36VDC coil Soft Start Switch contacts: 2A max. Sensor Feedback: Voltage Sensor: Isolated LEM LV-1000 Current Sensor: LEM LA305-S, Inominal ±300A, Imax ±500A Soft Start: Resistor: 80ω, 600W Soft Start Switch Current: <2A Communications: Serial duplex fiber: fault monitor and power contactor, soft start switch control CAN Bus: Communications with Capacitor Module Controller Physical: Dimensions: 22.6"W x 30.4"D x 11"H Weight: Approximately 185 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Capacitor Development Shelf - Energy ActionSystem  Model 3312 - Electro Standards Laboratories
Cranston, RI, USA
Lithium Ion Capacitor Development Shelf
Energy ActionSystem Model 3312
Lithium Ion Capacitor Development Shelf Energy ActionSystem Model 3312
The ActionSystem Model 3312 Lithium Ion Capacitor (LiC) Development Shelf provides a series connection of up to 9 LiC modules (108 LiC cells) along with associated protection, monitoring, and cell balancing circuitry that can be incorporated into a larger system design or used by itself in applications requiring high power, high energy LiC energy storage. LiC Supercapacitor systems are ideal for applications that require bidirectional high power pulses, very low leakage, very high cycle life, and exceptional energy density. Model 3312 LiC Development Shelf Specifications: Energy Storage: 9 Modules each containing 12 LiCs. 108 total LiC cells Each LiC super capacitor: 3300F, ±200A continuous Stack Operating Range: 238VDC to 410 VDC, ±200A Cont. Stack Capacitance: 30.6F nominal Cell Balancing: Integrated with Capacitor Module Controller Each Capacitor Module: JMenergy ULTIMO MPA 45G275H Capacitor Module Controller: JMenergy NA102, power with 24V, 100mA Protection: Fuse: Littlefuse L70S175, 175A Power Contactor: 500A max, 9-36VDC coil Soft Start Switch contacts: 2A max. Sensor Feedback: Voltage Sensor: Isolated LEM LV-1000 Current Sensor: LEM LA305-S, Inominal ±300A, Imax ±500A Soft Start: Resistor: 80ω, 600W Soft Start Switch Current: <2A Communications: Serial duplex fiber: fault monitor and power contactor, soft start switch control CAN Bus: Communications with Capacitor Module Controller Physical: Dimensions: 22.6"W x 30.4"D x 11"H Weight: Approximately 185 lbs.

The ActionSystem Model 3312 Lithium Ion Capacitor (LiC) Development Shelf provides a series connection of up to 9 LiC modules (108 LiC cells) along with associated protection, monitoring, and cell balancing circuitry that can be incorporated into a larger system design or used by itself in applications requiring high power, high energy LiC energy storage. LiC Supercapacitor systems are ideal for applications that require bidirectional high power pulses, very low leakage, very high cycle life, and exceptional energy density.

Model 3312 LiC Development Shelf Specifications:

Energy Storage:

  • 9 Modules each containing 12 LiCs. 108 total LiC cells
  • Each LiC super capacitor: 3300F, ±200A continuous
  • Stack Operating Range: 238VDC to 410 VDC, ±200A Cont.
  • Stack Capacitance: 30.6F nominal
  • Cell Balancing: Integrated with Capacitor Module Controller
  • Each Capacitor Module: JMenergy ULTIMO MPA 45G275H
  • Capacitor Module Controller: JMenergy NA102, power with 24V, 100mA

Protection:

  • Fuse: Littlefuse L70S175, 175A
  • Power Contactor: 500A max, 9-36VDC coil
  • Soft Start Switch contacts: 2A max.

Sensor Feedback:

  • Voltage Sensor: Isolated LEM LV-1000
  • Current Sensor: LEM LA305-S, Inominal ±300A, Imax ±500A

Soft Start:

  • Resistor: 80Ω, 600W
  • Soft Start Switch Current: <2A

Communications:

  • Serial duplex fiber: fault monitor and power contactor, soft start switch control
  • CAN Bus: Communications with Capacitor Module Controller

Physical:

  • Dimensions: 22.6"W x 30.4"D x 11"H
  • Weight: Approximately 185 lbs.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Capacitors
Product Number Energy ActionSystem Model 3312
Product Name Lithium Ion Capacitor Development Shelf
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Ultracapacitor
Applications High Current; Power Supply
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ultra Capacitor 3000F2.7V0.00026 Ohm0% +10%; Capacitance Cornell Dubilier - 92T9599 - Newark, An Avnet Company
Specs
Configuration / Form Factor Threaded Stud
Technology Ultracapacitor
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details