The VMF256M3R8 is a 25 F ultracapacitor rated for 3.8 VDC, designed for high pulse power applications such as energy storage in solar/wind systems and UPS. It has a cylindrical case measuring 8 mm in diameter and 20 mm in length, with a lead spacing of 3.5 mm and lead diameter of 0.6 mm. The operating temperature range is -15°C to +85°C, with a storage temperature range of -40°C to +70°C. Capacitance tolerance is ±20% at 25°C. The DC ESR is 125 mΩ maximum, with a maximum continuous current of 0.125 A and peak surge current of 5.85 A. It supports 500,000 charge/discharge cycles between 3.8 V and 2.5 V with ≤30% capacitance change. The device is RoHS compliant and 810a recognized.
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Call Us: 847-675-1760 ext. 7742
Email Us
Lithium-Ion Supercapacitor 3.8V
25F (EDLC) Supercapacitor 3.8V Radial, Can 300mOhm @ 1kHz 1000 Hrs @ 70°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP LITH HYBRID 25F 20% 3.8V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VMF256M3R8 | 2002-VMF256M3R8 | 338-VMF256M3R8-ND | VMF256M3R8 | VMF256M3R8 |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Lithium-Ion Capacitor/Hybrid Supercapacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -15 to 85 C (5 to 185 F) | -15 to 85 C (5 to 185 F) | -15 to 85 C (5 to 185 F) | ||
| Capacitance Range | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF | |
| WVDC | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts |