Electro-Sensors, Inc. 12mm Unshielded Proximity Sensor 612

Description
600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz • LED operation indicator on all models 600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear out. The wide range of supply voltages to the 600 Series permits direct interface with low voltage, solid state controls such as programmable controllers and electromechanical relay loads. All sensors are polyurethane or epoxy encapsulated and are provided with a mounting bracket, jam nuts, and 6 feet of cable. The sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the oscillator circuit. This low amplitude condition causes the solid state output from the sensor to switch. When the target moves away from the sensing face of the switch, the oscillator regenerates and the switch returns to its normal state.
Datasheet
Description
600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz • LED operation indicator on all models 600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear out. The wide range of supply voltages to the 600 Series permits direct interface with low voltage, solid state controls such as programmable controllers and electromechanical relay loads. All sensors are polyurethane or epoxy encapsulated and are provided with a mounting bracket, jam nuts, and 6 feet of cable. The sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the oscillator circuit. This low amplitude condition causes the solid state output from the sensor to switch. When the target moves away from the sensing face of the switch, the oscillator regenerates and the switch returns to its normal state.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12mm Unshielded Proximity Sensor - 612 - Electro-Sensors, Inc.
Minnetonka, MN, USA
12mm Unshielded Proximity Sensor
612
12mm Unshielded Proximity Sensor 612
600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz • LED operation indicator on all models 600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear out. The wide range of supply voltages to the 600 Series permits direct interface with low voltage, solid state controls such as programmable controllers and electromechanical relay loads. All sensors are polyurethane or epoxy encapsulated and are provided with a mounting bracket, jam nuts, and 6 feet of cable. The sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the oscillator circuit. This low amplitude condition causes the solid state output from the sensor to switch. When the target moves away from the sensing face of the switch, the oscillator regenerates and the switch returns to its normal state.

600 Series Proximity Sensors

Features
• Non-contact sensing
• Solid-state - no moving parts
• Durable corrosion resistant metal housings
• High speed repeatability
• Short-circuit and reverse polarity protection
• Outputs CMOS compatible
• Full output signal down to zero Hz
• LED operation indicator on all models

600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear out. The wide range of supply voltages to the 600 Series permits direct interface with low voltage, solid state controls such as programmable controllers and electromechanical relay loads. All sensors are polyurethane or epoxy encapsulated and are provided with a mounting bracket, jam nuts, and 6 feet of cable.

The sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the oscillator circuit. This low amplitude condition causes the solid state output from the sensor to switch. When the target moves away from the sensing face of the switch, the oscillator regenerates and the switch returns to its normal state.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Proximity Sensors
Product Number 612
Product Name 12mm Unshielded Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1667LLTR-TCT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Voltage
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3783 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details