Fargo Controls, Inc. Rectangular DC 3 Wire Inductive Proximity Sensor S3783

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3783 is a rectangular DC 3-wire inductive proximity sensor with NPN normally closed output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and water immersion. It operates on 6-30 Vdc with a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and a power drain under 12 mA at 24 Vdc. The sensor has an operating distance of 2 mm, an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of less than 10%. It is housed in an anodized aluminum case with flush mounting capability and a 2-meter PVC cable output. The operating temperature range is -25 to +70 °C, with a +100 °C high-temperature version available upon request.

Datasheet Summary
Powered by GS/AI

The S3783 is a rectangular DC 3-wire inductive proximity sensor with NPN normally closed output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and water immersion. It operates on 6-30 Vdc with a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and a power drain under 12 mA at 24 Vdc. The sensor has an operating distance of 2 mm, an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of less than 10%. It is housed in an anodized aluminum case with flush mounting capability and a 2-meter PVC cable output. The operating temperature range is -25 to +70 °C, with a +100 °C high-temperature version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3 Wire Inductive Proximity Sensor - S3783 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3 Wire Inductive Proximity Sensor
S3783
Rectangular DC 3 Wire Inductive Proximity Sensor S3783
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3783
Product Name Rectangular DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3078 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3887 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3201R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 inch (5 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3871 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details