STEGO Enclosure Heater CSK 060

Description
This compact PTC enclosure heater is designed to protect against condensation in your enclosure and installation space. Safety: The plastic-coated heater body reaches a maximum temperature of +85 °C on its surface and safely protects users from heat. Wide voltage range for electrical connection PTC heating element with dynamic response behavior Energy-saving, temperature-limiting , safe to touch Designed for continuous operation Quick installation with clip fixing for 35 mm DIN rail
Request a Quote Datasheet
Description
This compact PTC enclosure heater is designed to protect against condensation in your enclosure and installation space. Safety: The plastic-coated heater body reaches a maximum temperature of +85 °C on its surface and safely protects users from heat. Wide voltage range for electrical connection PTC heating element with dynamic response behavior Energy-saving, temperature-limiting , safe to touch Designed for continuous operation Quick installation with clip fixing for 35 mm DIN rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Heater - CSK 060 - STEGO
Kennesaw, GA, United States
Enclosure Heater
CSK 060
Enclosure Heater CSK 060
This compact PTC enclosure heater is designed to protect against condensation in your enclosure and installation space. Safety: The plastic-coated heater body reaches a maximum temperature of +85 °C on its surface and safely protects users from heat. Wide voltage range for electrical connection PTC heating element with dynamic response behavior Energy-saving, temperature-limiting , safe to touch Designed for continuous operation Quick installation with clip fixing for 35 mm DIN rail

This compact PTC enclosure heater is designed to protect against condensation in your enclosure and installation space. Safety: The plastic-coated heater body reaches a maximum temperature of +85 °C on its surface and safely protects users from heat. Wide voltage range for electrical connection PTC heating element with dynamic response behavior Energy-saving, temperature-limiting, safe to touch Designed for continuous operation Quick installation with clip fixing for 35 mm DIN rail

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electric Heaters
Product Number CSK 060
Product Name Enclosure Heater
Heater Type Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Loop Heater (Semiconductor) - LTS 064 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.02 to 0.04 kW (0.0682 to 0.1365 MBH)
Applications OEM / Custom
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03082.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Hazardous Area Heater - CREX 020 50 W to 200 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 122 F (-60 to 50 C)
Heating Capacity 0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details
Enclosure Heater with Fan - CSF 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 140 F (-40 to 60 C)
Heating Capacity 1.00 kW (3.41 MBH)
View Details