The compact high performance fan heater DCR 130 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat or electronic hygrostat. The model with thermostat is available with internal or external sensor. The fan heater with integrated hygrostat is equipped with an external sensor. The external sensor can be positioned freely anywhere in the enclosure for precise measurements of temperature and humidity. The DCR 130 was designed for wall fixing. For fixing on the bottom of the enclosure the fan heater DCR 030 is recommended.
FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:99mm; External Width:168mm; External Depth:179mm; Product Range:DCR 130 Series; Plug Type:- RoHS Compliant: Yes
| STEGO | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electric Heaters | Industrial Heaters |
| Product Number | 13092.1-03 | 83AC7455 |
| Product Name | High-Performance Fan Heater DCR 130 | Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego |
| Heater Type | Air Heater; EnclosureHeater | Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters |
| Heating Capacity | 0.20 kW (0.6824 MBH) | 0.20 kW (0.6824 MBH) |
| Sleeve (Sheath) Material | Aluminum |