The GHT Self-Regulating Heating Cable series provides freeze protection and temperature maintenance for pipes and equipment using a PTC core that auto-adjusts output along its length. Available in 3, 5, 8, 10, or 12 W/ft outputs at 100-120V or 200-277V, it maintains a continuous temperature of 150°F (65°C) with intermittent exposure to 185°F (85°C). Two jacket types are offered: CR (dark grey modified polyolefin, 0.49" × 0.25") and CT (black fluoropolymer, 0.46" × 0.21"). Minimum bending radius is 0.5" at 68°F and 1.6" at -58°F; minimum installation temperature is -58°F (-50°C). Certified for Class I, Division 2 and Class I Zone 1 (T6), Class II Zone 21 (T85°C), with FM, ATEX, and IECEx approvals. IP66 rated. Gaumer Process connection kits are required for compliant installation.
The GHT Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHT cables are rated for a maximum maintain temperature of 150°F (65°C) and intermittent exposure of 185°F (85°C), operating voltages 100 -120V or 200-277V and nominal power outputs 3, 5, 8, 10, 12 W/ft. The CT type outer jacket of the GHT cable has high chemical resistance and therefore can be used in areas where organic chemicals or corrosives may be present. When used with the GB Series connection accessories, the GHT heat tracing system is suitable for ordinary and Div. 2 Hazardous locations approved by FM for US and Canada and certified with ATEX and IECEx for the rest of the world.
| Gaumer Process | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | GHT Series |
| Product Name | Self-regulating Heating Cables |
| Heater Type | Cable or Coil Heater |
| Maximum Operating (Sheath) Temperature | 150 F (65.56 C) |
| Sleeve (Sheath) Material | Fluoropolymer |