STEGO Enclosure Heater CSF 060

Description
The compact PTC enclosure heater with integrated tamper-proof thermostat provides reliable protection against condensation in enclosures and casings. Practical: The integrated, fixed thermostat makes an external thermostat superfluous. Two tried-and-tested presets are available (switch-off and switch-on temperature: +15 °C and 5 °C; +25 °C and 15 °C).With integrated tamper-proof thermostat Safe to touch, low surface temperature Rail installation on 35 mm DIN rail This enclosure heater is designed for continuous operation PTC heating element
Request a Quote Datasheet
Description
The compact PTC enclosure heater with integrated tamper-proof thermostat provides reliable protection against condensation in enclosures and casings. Practical: The integrated, fixed thermostat makes an external thermostat superfluous. Two tried-and-tested presets are available (switch-off and switch-on temperature: +15 °C and 5 °C; +25 °C and 15 °C).With integrated tamper-proof thermostat Safe to touch, low surface temperature Rail installation on 35 mm DIN rail This enclosure heater is designed for continuous operation PTC heating element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Heater - CSF 060 - STEGO
Kennesaw, GA, United States
Enclosure Heater
CSF 060
Enclosure Heater CSF 060
The compact PTC enclosure heater with integrated tamper-proof thermostat provides reliable protection against condensation in enclosures and casings. Practical: The integrated, fixed thermostat makes an external thermostat superfluous. Two tried-and-tested presets are available (switch-off and switch-on temperature: +15 °C and 5 °C; +25 °C and 15 °C).With integrated tamper-proof thermostat Safe to touch, low surface temperature Rail installation on 35 mm DIN rail This enclosure heater is designed for continuous operation PTC heating element

The compact PTC enclosure heater with integrated tamper-proof thermostat provides reliable protection against condensation in enclosures and casings. Practical: The integrated, fixed thermostat makes an external thermostat superfluous. Two tried-and-tested presets are available (switch-off and switch-on temperature: +15 °C and 5 °C; +25 °C and 15 °C).With integrated tamper-proof thermostat Safe to touch, low surface temperature Rail installation on 35 mm DIN rail This enclosure heater is designed for continuous operation PTC heating element

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electric Heaters
Product Number CSF 060
Product Name Enclosure Heater
Heater Type Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03082.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Hazardous Area Heater - CREX 020 50 W to 100 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 0.05 to 0.10 kW (0.1706 to 0.3412 MBH)
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03082.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Touch-Safe Loop Heater (Semiconductor) - LTS 064 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.02 to 0.04 kW (0.0682 to 0.1365 MBH)
Applications OEM / Custom
View Details