STEGO Enclosure Heater CS 060

Description
This is a compact enclosure heater with a PTC heating element for reliable protection against condensation in enclosures and casings. The convection heater is safe to touch thanks to its plastic sheathing and thus protects applications from the effects of heat. This heater is also available as a series with a fixed thermostat (tamper-proof thermostat): CSF 060 Safe to touch, low surface temperature Rail installation on 35 mm DIN rail This enclosure heater is designed for continuous operation PTC heating element
Request a Quote Datasheet
Description
This is a compact enclosure heater with a PTC heating element for reliable protection against condensation in enclosures and casings. The convection heater is safe to touch thanks to its plastic sheathing and thus protects applications from the effects of heat. This heater is also available as a series with a fixed thermostat (tamper-proof thermostat): CSF 060 Safe to touch, low surface temperature Rail installation on 35 mm DIN rail This enclosure heater is designed for continuous operation PTC heating element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Heater - CS 060 - STEGO
Kennesaw, GA, United States
Enclosure Heater
CS 060
Enclosure Heater CS 060
This is a compact enclosure heater with a PTC heating element for reliable protection against condensation in enclosures and casings. The convection heater is safe to touch thanks to its plastic sheathing and thus protects applications from the effects of heat. This heater is also available as a series with a fixed thermostat (tamper-proof thermostat): CSF 060 Safe to touch, low surface temperature Rail installation on 35 mm DIN rail This enclosure heater is designed for continuous operation PTC heating element

This is a compact enclosure heater with a PTC heating element for reliable protection against condensation in enclosures and casings. The convection heater is safe to touch thanks to its plastic sheathing and thus protects applications from the effects of heat. This heater is also available as a series with a fixed thermostat (tamper-proof thermostat): CSF 060 Safe to touch, low surface temperature Rail installation on 35 mm DIN rail This enclosure heater is designed for continuous operation PTC heating element

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electric Heaters
Product Number CS 060
Product Name Enclosure Heater
Heater Type Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 140 F (-40 to 60 C)
Heating Capacity 1.00 kW (3.41 MBH)
View Details
Touch-Safe Loop Heater (Semiconductor) - LTS 064 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.02 to 0.04 kW (0.0682 to 0.1365 MBH)
Applications OEM / Custom
View Details
Flat Switch Cabinet Heater - RC 016 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.01 kW (0.0273 to 0.0444 MBH)
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03074.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.50 kW (1.71 MBH)
Sleeve (Sheath) Material Aluminum
View Details