WATTCO Pipe Heater

Description
WATTCO™ Pipe Heaters are especially constructed to fit inside standard 2 or 3” schedule 40 NPS pipes. These industrial tank heaters are specifically designed for usage in tanks that require extremely low watt densities such as waxes, thick liquids such as tar, molasses and corrosive mediums. Wattco pipe heaters do not come in contact with the liquid medium. Rather the indirect heating from element to pipe is used to heat liquid sources. This provides easy maintenance, as the tank does not need to be emptied out if the industrial heater needs to be replaced. Designed to withstand high heat environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil heaters (open coil heaters). Pipe heaters use supportive ceramics resistant to high thermal heat that provide mechanical support to coils. Thermocouples can also be used to relay temperature readings to a digital controller that helps regulate the heat intensity. Steel pipes can be used for their thermal transfer properties and their corrosion resistant properties to many petrochemical solutions. Open coils are the most efficient type of electric heating while at the same time being the most economically feasible for most industrial heating applications.
Request a Quote Datasheet
Description
WATTCO™ Pipe Heaters are especially constructed to fit inside standard 2 or 3” schedule 40 NPS pipes. These industrial tank heaters are specifically designed for usage in tanks that require extremely low watt densities such as waxes, thick liquids such as tar, molasses and corrosive mediums. Wattco pipe heaters do not come in contact with the liquid medium. Rather the indirect heating from element to pipe is used to heat liquid sources. This provides easy maintenance, as the tank does not need to be emptied out if the industrial heater needs to be replaced. Designed to withstand high heat environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil heaters (open coil heaters). Pipe heaters use supportive ceramics resistant to high thermal heat that provide mechanical support to coils. Thermocouples can also be used to relay temperature readings to a digital controller that helps regulate the heat intensity. Steel pipes can be used for their thermal transfer properties and their corrosion resistant properties to many petrochemical solutions. Open coils are the most efficient type of electric heating while at the same time being the most economically feasible for most industrial heating applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Heater -  - WATTCO
Pointe Claire, Quebec, Canada
Pipe Heater
Pipe Heater
WATTCO™ Pipe Heaters are especially constructed to fit inside standard 2 or 3” schedule 40 NPS pipes. These industrial tank heaters are specifically designed for usage in tanks that require extremely low watt densities such as waxes, thick liquids such as tar, molasses and corrosive mediums. Wattco pipe heaters do not come in contact with the liquid medium. Rather the indirect heating from element to pipe is used to heat liquid sources. This provides easy maintenance, as the tank does not need to be emptied out if the industrial heater needs to be replaced. Designed to withstand high heat environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil heaters (open coil heaters). Pipe heaters use supportive ceramics resistant to high thermal heat that provide mechanical support to coils. Thermocouples can also be used to relay temperature readings to a digital controller that helps regulate the heat intensity. Steel pipes can be used for their thermal transfer properties and their corrosion resistant properties to many petrochemical solutions. Open coils are the most efficient type of electric heating while at the same time being the most economically feasible for most industrial heating applications.

WATTCO™ Pipe Heaters are especially constructed to fit inside standard 2 or 3” schedule 40 NPS pipes. These industrial tank heaters are specifically designed for usage in tanks that require extremely low watt densities such as waxes, thick liquids such as tar, molasses and corrosive mediums. Wattco pipe heaters do not come in contact with the liquid medium. Rather the indirect heating from element to pipe is used to heat liquid sources. This provides easy maintenance, as the tank does not need to be emptied out if the industrial heater needs to be replaced.

Designed to withstand high heat environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil heaters (open coil heaters).

Pipe heaters use supportive ceramics resistant to high thermal heat that provide mechanical support to coils. Thermocouples can also be used to relay temperature readings to a digital controller that helps regulate the heat intensity. Steel pipes can be used for their thermal transfer properties and their corrosion resistant properties to many petrochemical solutions. Open coils are the most efficient type of electric heating while at the same time being the most economically feasible for most industrial heating applications.

Supplier's Site Datasheet

Technical Specifications

  WATTCO
Product Category Electric Heaters
Product Name Pipe Heater
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 0.0 to 750 F (-17.78 to 399 C)
Heating Capacity 4.00 to 80.00 kW (13.65 to 273 MBH)
Sleeve (Sheath) Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Aluminum
View Details
Over The Side Heaters -  - WATTCO
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
Screw Plug Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details