Electri-Flex Company Liquidtight Flexible Metal Conduit (LFMC) ALT-19

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Metal Conduit (LFMC) - ALT-19 - Electri-Flex Company
Roselle, IL, USA
Liquidtight Flexible Metal Conduit (LFMC)
ALT-19
Liquidtight Flexible Metal Conduit (LFMC) ALT-19
This version of non-UL Liquidtight Flexible Conduit is similar to our standard Type LT but weighs considerably less due to the use of an aluminum inner core instead of steel. Construction: Inner Core: Corrosion Resistant Aluminum 3/8” – 1-1/4” Squarelock Profile 1-1/2” – 6” Fully Interlocked Profile Liquidtight Jacket: Flexible PVC Resistant to Oils and Mild Acids Application: Corrosive Environments Wet and Oily Locations Lightweight Compatible with standard liquidtight connectors

This version of non-UL Liquidtight Flexible Conduit is similar to our standard Type LT but weighs considerably less due to the use of an aluminum inner core instead of steel.

Construction:

Inner Core:

  • Corrosion Resistant Aluminum
  • 3/8” – 1-1/4” Squarelock Profile
  • 1-1/2” – 6” Fully Interlocked Profile

Liquidtight Jacket:

  • Flexible PVC
  • Resistant to Oils and Mild Acids

Application:

  • Corrosive Environments
  • Wet and Oily Locations
  • Lightweight
  • Compatible with standard liquidtight connectors
Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Number ALT-19
Product Name Liquidtight Flexible Metal Conduit (LFMC)
Material PVC Coated Aluminum
Flexibility Flexible
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquidtight Flexible Nonmetallic Conduit (LFNC) - NMFG-15 - Electri-Flex Company
Specs
Material PVC & CPVC
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details
Liquidtight Flexible Nonmetallic Conduit (LFNC) - LNM-P 16 - Electri-Flex Company
Specs
Material PVC & CPVC
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - LOR-350 - Electri-Flex Company
Specs
Material PVC Coated Steel
Flexibility Flexible
Size 3.5 inch (88.9 mm)
View Details
Liquidtight Flexible Nonmetallic Conduit (LFNC) - NMW1248381 - Electri-Flex Company
Specs
Material PVC & CPVC
Flexibility Flexible
Units English Size
View Details