Electri-Flex Company Liquidtight Flexible Metal Conduit (LFMC) LOR-350

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Metal Conduit (LFMC) - LOR-350 - Electri-Flex Company
Roselle, IL, USA
Liquidtight Flexible Metal Conduit (LFMC)
LOR-350
Liquidtight Flexible Metal Conduit (LFMC) LOR-350
This product is offered as a non-UL, oil-resistant conduit that incorporates a high-quality PVC jacket. Construction: Inner Core: Corrosion Resistant Plated Steel ¼” – 2” Squarelock Profile 2-1/2” – 6” Fully Interlocked Profile 5/16” – 2” Contain Nylon Cord Packing Liquidtight Jacket: Flexible PVC (Uses the same material as Type LA) Resistant to Oils and Mild Acids Flame Retardant Sunlight Resistant (UV) Application: Machine Tools Industrial Environments Wet and Oily Locations Compatible with standard liquidtight connectors

This product is offered as a non-UL, oil-resistant conduit that incorporates a high-quality PVC jacket.

Construction:

Inner Core:

  • Corrosion Resistant Plated Steel
  • ¼” – 2” Squarelock Profile
  • 2-1/2” – 6” Fully Interlocked Profile
  • 5/16” – 2” Contain Nylon Cord Packing

Liquidtight Jacket:

  • Flexible PVC (Uses the same material as Type LA)
  • Resistant to Oils and Mild Acids
  • Flame Retardant
  • Sunlight Resistant (UV)

Application:

  • Machine Tools
  • Industrial Environments
  • Wet and Oily Locations
  • Compatible with standard liquidtight connectors
Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Number LOR-350
Product Name Liquidtight Flexible Metal Conduit (LFMC)
Material PVC Coated Steel
Flexibility Flexible
Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquidtight Flexible Metal Conduit (LFMC) - LTSS-18 - Electri-Flex Company
Specs
Material Stainless
Flexibility Flexible
Size 3 inch (76.2 mm)
View Details
Flexible Metal Conduit (FMC) - FSC-17 - Electri-Flex Company
Specs
Material Galvanized Steel
Flexibility Flexible
Size 2.5 inch (63.5 mm)
View Details
Flexible Metal Conduit (FMC) - BR-13 - Electri-Flex Company
Specs
Material Galvanized Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - CBLA-15 - Electri-Flex Company
Specs
Material PVC Coated Steel
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details