Electri-Flex Company Liquidtight Flexible Nonmetallic Conduit (LFNC) NMFG-15

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Nonmetallic Conduit (LFNC) - NMFG-15 - Electri-Flex Company
Roselle, IL, USA
Liquidtight Flexible Nonmetallic Conduit (LFNC)
NMFG-15
Liquidtight Flexible Nonmetallic Conduit (LFNC) NMFG-15
A Food Grade nonmetallic liquidtight conduit offers excellent protection to wiring from abrasion, sunlight, mild acids, alkaline and oils. It is intended for food and beverage machinery applications. Construction: Type NMFG is a helically wound integral Type B construction. It contains a spiral of rigid PVC reinforcement imbedded within the PVC wall. The PVC used is an FDA approved compound. Application: Type NMFG is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B). This conduit can be used for “Splash Zone” food and beverage contact per FDA CFR21 and NSF 51/61 requirements. It is intended for a variety of wiring application on food processing equipment or clean rooms requiring motion, vibration and bending. Smooth exterior for easy wash down Resistant to Bleach (Sodium Hypochlorite) Will not promote bacteria growth Fittings: Suitable for use with nonmetallic fittings marked for FNMC-B or LFNC-B for liquidtight flexible nonmetallic conduit Type B or with standard metal liquidtight fittings. See NMLT connectors for further information.

A Food Grade nonmetallic liquidtight conduit offers excellent protection to wiring from abrasion, sunlight, mild acids, alkaline and oils. It is intended for food and beverage machinery applications.

Construction:

  • Type NMFG is a helically wound integral Type B construction. It contains a spiral of rigid PVC reinforcement imbedded within the PVC wall.
  • The PVC used is an FDA approved compound.

Application:

Type NMFG is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B).

  • This conduit can be used for “Splash Zone” food and beverage contact per FDA CFR21 and NSF 51/61 requirements. It is intended for a variety of wiring application on food processing equipment or clean rooms requiring motion, vibration and bending.
  • Smooth exterior for easy wash down
  • Resistant to Bleach (Sodium Hypochlorite)
  • Will not promote bacteria growth

Fittings:

Suitable for use with nonmetallic fittings marked for FNMC-B or LFNC-B for liquidtight flexible nonmetallic conduit Type B or with standard metal liquidtight fittings. See NMLT connectors for further information.

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Number NMFG-15
Product Name Liquidtight Flexible Nonmetallic Conduit (LFNC)
Material PVC & CPVC
Flexibility Flexible
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquidtight Flexible Metal Conduit (LFMC) - CSA-19 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 4 inch (102 mm)
View Details
Flexible Metal Conduit (FMC) - SL-340 - Electri-Flex Company
Specs
Material Galvanized Steel
Flexibility Flexible
Units English Size; Metric Size
View Details
Flexible Metal Conduit (FMC) - USL-380 - Electri-Flex Company
Specs
Material Galvanized Steel
Flexibility Flexible
Units English Size; Metric Size
View Details
Liquidtight Flexible Metal Conduit (LFMC) - LTSS-600 - Electri-Flex Company
Specs
Material Stainless
Flexibility Flexible
Size 6 inch (152 mm)
View Details