Electri-Flex Company Liquidtight Flexible Nonmetallic Conduit (LFNC) NMW1248381

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Nonmetallic Conduit (LFNC) - NMW1248381 - Electri-Flex Company
Roselle, IL, USA
Liquidtight Flexible Nonmetallic Conduit (LFNC)
NMW1248381
Liquidtight Flexible Nonmetallic Conduit (LFNC) NMW1248381
Commonly used in air conditioner, pool and sauna installations. Consists of UL listed flexible nonmetallic conduit, one nonmetallic straight connector and one nonmetallic 90º connector. Construction: Nonmetallic conduit Type NM is a helically wound integral Type B construction. It contains a spiral of rigid PVC reinforcement imbedded within the PVC wall. Corrosion, Oil and Sunlight Resistant Application: Available in: 8 and 10 AWG Conductors Conduit sizes 1/2′ and 3/4′ 4 and 6 foot lengths Packaged in standard cartons. For quantities of 500 or more, please consult factory. Type NM is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B). For containment of 1000 volt and lower potential circuits. Listed and marked for outdoor use. Wiring methods for pools and spas. Article 680.

Commonly used in air conditioner, pool and sauna installations. Consists of UL listed flexible nonmetallic conduit, one nonmetallic straight connector and one nonmetallic 90º connector.

Construction:

  • Nonmetallic conduit Type NM is a helically wound integral Type B construction. It contains a spiral of rigid PVC reinforcement imbedded within the PVC wall.
  • Corrosion, Oil and Sunlight Resistant

Application:

Available in:

  • 8 and 10 AWG Conductors
  • Conduit sizes 1/2″ and 3/4″
  • 4 and 6 foot lengths

Packaged in standard cartons. For quantities of 500 or more, please consult factory.

Type NM is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B).

  • For containment of 1000 volt and lower potential circuits.
  • Listed and marked for outdoor use.
  • Wiring methods for pools and spas. Article 680.
Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Number NMW1248381
Product Name Liquidtight Flexible Nonmetallic Conduit (LFNC)
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Metal Conduit (FMC) - USL-916 - Electri-Flex Company
Specs
Material Galvanized Steel
Flexibility Flexible
Units English Size; Metric Size
View Details
Liquidtight Flexible Metal Conduit (LFMC) - EMCS-14 - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - HFEMCS-16 - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Liquidtight Flexible Nonmetallic Conduit (LFNC) - LNM-P 12 - Electri-Flex Company
Specs
Material PVC & CPVC
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details