Edwards Vacuum SN Booster Pump SN7000C

Description
The SN7000C mechanical booster pump has been certified for use in CSA Division 1 area, Gas Class I, Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 67 mbar (6.7 x 103 Pa) at zero flow. The SN7000 mechanical booster pumps have been developed to provide highly reliable operation in arduous duty cycles and high power applications. With a nominal pumping speed of 7000 m3h-1 (4120 ft3 min-1), it is ideal for large industrial and chemical applications. The SN7000 mechanical booster pumps must be used in conjunction with a suitable backing pump.
Description
The SN7000C mechanical booster pump has been certified for use in CSA Division 1 area, Gas Class I, Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 67 mbar (6.7 x 103 Pa) at zero flow. The SN7000 mechanical booster pumps have been developed to provide highly reliable operation in arduous duty cycles and high power applications. With a nominal pumping speed of 7000 m3h-1 (4120 ft3 min-1), it is ideal for large industrial and chemical applications. The SN7000 mechanical booster pumps must be used in conjunction with a suitable backing pump.

Suppliers

Company
Product
Description
Supplier Links
SN Booster Pump - SN7000C - Edwards Vacuum
Crawley, West Sussex, United Kingdom
SN Booster Pump
SN7000C
SN Booster Pump SN7000C
The SN7000C mechanical booster pump has been certified for use in CSA Division 1 area, Gas Class I, Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 67 mbar (6.7 x 103 Pa) at zero flow. The SN7000 mechanical booster pumps have been developed to provide highly reliable operation in arduous duty cycles and high power applications. With a nominal pumping speed of 7000 m3h-1 (4120 ft3 min-1), it is ideal for large industrial and chemical applications. The SN7000 mechanical booster pumps must be used in conjunction with a suitable backing pump.

The SN7000C mechanical booster pump has been certified for use in CSA Division 1 area, Gas Class I, Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 67 mbar (6.7 x 103 Pa) at zero flow.
The SN7000 mechanical booster pumps have been developed to provide highly reliable operation in arduous duty cycles and high power applications. With a nominal pumping speed of 7000 m3h-1 (4120 ft3 min-1), it is ideal for large industrial and chemical applications. The SN7000 mechanical booster pumps must be used in conjunction with a suitable backing pump.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number SN7000C
Product Name SN Booster Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical
Pumping Speed 5080 CFM (8640 m³/hr)
Ultimate Vacuum 1.50E-4 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Dry-Running Rotary Vane Vacuum Pumps - Seco SV 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Medical / Laboratory; Packaging
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details