Busch Vacuum Solutions Dry Claw Vacuum Pump Mink MV 0310 B

Description
The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or gas. The rotors do not come in contact with each other or the housing, so no lubricants or operating fluids are required in the compression chamber. The minimal clearance between the rotors and the chamber housing optimizes the internal seal and ensures constantly high pumping speeds. An effective air cooling system guarantees optimal operating temperatures. A synchronizing gearbox maintains precise rotor timing. Mink claw vacuum pumps are driven by a directly flange mounted asynchronous motor of efficiency class IE3. Operation with a frequency converter allows the pumping speed to be matched precisely to process demand.
Request a Quote Datasheet
Description
The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or gas. The rotors do not come in contact with each other or the housing, so no lubricants or operating fluids are required in the compression chamber. The minimal clearance between the rotors and the chamber housing optimizes the internal seal and ensures constantly high pumping speeds. An effective air cooling system guarantees optimal operating temperatures. A synchronizing gearbox maintains precise rotor timing. Mink claw vacuum pumps are driven by a directly flange mounted asynchronous motor of efficiency class IE3. Operation with a frequency converter allows the pumping speed to be matched precisely to process demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Claw Vacuum Pump - Mink MV 0310 B - Busch Vacuum Solutions
Virginia Beach, VA, United States
Dry Claw Vacuum Pump
Mink MV 0310 B
Dry Claw Vacuum Pump Mink MV 0310 B
The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or gas. The rotors do not come in contact with each other or the housing, so no lubricants or operating fluids are required in the compression chamber. The minimal clearance between the rotors and the chamber housing optimizes the internal seal and ensures constantly high pumping speeds. An effective air cooling system guarantees optimal operating temperatures. A synchronizing gearbox maintains precise rotor timing. Mink claw vacuum pumps are driven by a directly flange mounted asynchronous motor of efficiency class IE3. Operation with a frequency converter allows the pumping speed to be matched precisely to process demand.

The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps.

Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or gas. The rotors do not come in contact with each other or the housing, so no lubricants or operating fluids are required in the compression chamber. The minimal clearance between the rotors and the chamber housing optimizes the internal seal and ensures constantly high pumping speeds. An effective air cooling system guarantees optimal operating temperatures. A synchronizing gearbox maintains precise rotor timing. Mink claw vacuum pumps are driven by a directly flange mounted asynchronous motor of efficiency class IE3. Operation with a frequency converter allows the pumping speed to be matched precisely to process demand.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Mink MV 0310 B
Product Name Dry Claw Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
Pumping Speed 203 CFM (345 m³/hr)
Ultimate Vacuum 113 torr (25.5 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Lubricated Rotary Vane Vacuum Packaging Pump - R 5 RD 0200 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
View Details
Dry-Running Rotary Vane Vacuum Pumps - Seco SV 1008 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
View Details
Dry Claw Vacuum Pump - Mink MV 0502 / 0602 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 2108, 2508, 3008, 3108 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details