Actuonix Motion Devices P8-P Micro Linear Actuator - 50mm - 252:1 - 12 volts P8-50-252-12-P

Description
P8-P Linear Actuator with Position Feedback P8-50-252-12-P
Request a Quote
Description
P8-P Linear Actuator with Position Feedback P8-50-252-12-P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P8-50-252-12-P is a miniature linear actuator with a 50 mm stroke, 252:1 gear ratio, and 12 VDC operating voltage, featuring a potentiometer for position feedback. It has a maximum no-load speed of 6.2 mm/s and a maximum force of 155 N. The actuator supports repeated positioning with a repeatability of 0.3 mm and a feedback linearity of less than 2.00%. It operates within a temperature range of -10°C to +50°C, has an IP-54 ingress protection rating, and a maximum duty cycle of 20%. The housing is made of glass-reinforced nylon with a brass lead screw and stainless steel gearbox. The closed length is 85 mm, and the output shaft is Delrin. It includes a 0.1" pitch female socket connector with a 300 mm cable and comes with mounting hardware.

Datasheet Summary
Powered by GS/AI

The P8-50-252-12-P is a miniature linear actuator with a 50 mm stroke, 252:1 gear ratio, and 12 VDC operating voltage, featuring a potentiometer for position feedback. It has a maximum no-load speed of 6.2 mm/s and a maximum force of 155 N. The actuator supports repeated positioning with a repeatability of 0.3 mm and a feedback linearity of less than 2.00%. It operates within a temperature range of -10°C to +50°C, has an IP-54 ingress protection rating, and a maximum duty cycle of 20%. The housing is made of glass-reinforced nylon with a brass lead screw and stainless steel gearbox. The closed length is 85 mm, and the output shaft is Delrin. It includes a 0.1" pitch female socket connector with a 300 mm cable and comes with mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
P8-P Micro Linear Actuator - 50mm - 252:1 - 12 volts - P8-50-252-12-P - Actuonix Motion Devices
Saanichton, British Columbia, Canada
P8-P Micro Linear Actuator - 50mm - 252:1 - 12 volts
P8-50-252-12-P
P8-P Micro Linear Actuator - 50mm - 252:1 - 12 volts P8-50-252-12-P
P8-P Linear Actuator with Position Feedback P8-50-252-12-P

P8-P Linear Actuator with Position Feedback

P8-50-252-12-P

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number P8-50-252-12-P
Product Name P8-P Micro Linear Actuator - 50mm - 252:1 - 12 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.2441 in/sec (0.3720 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

P16-S Linear Actuator with Limit Switches 200mm 64:1 12 volts - P16-200-64-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
T16-P Mini Track Actuator with Feedback 100mm 22:1 12 volts - T16-100-22-12-P - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 1.81 in/sec (2.76 m/min)
View Details
L12-P Micro Linear Actuator with Position Feedback 10mm 100:1 12 volts - L12-10-100-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details
P8-P Micro Linear Actuator - 10mm - 252:1 - 12 volts - P8-10-252-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details