ABB Measurement & Analytics Contrac Electrical Linear Actuator RSD10

Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSD10 is an electrical linear actuator for continuous positioning, featuring a stall-proof three-phase motor, internal rotary-linear conversion, and integrated position and temperature sensors. It delivers a rated force of 10 kN (2250 lbf), adjustable to 50%, 75%, or 100%, with a speed range of 0.1 to 5.0 mm/s. Power and signals connect exclusively through a separate field-mounted electronic unit (EBN853 or EBS852). It has an IP66 rating, operates in ambient temperatures from -10 to 65 °C, and mounts in IMV1, IMV3, or IMB5 orientations. The housing is coated with two-layer epoxy (RAL 9005, black) and meets C5-I corrosion protection standards. Weight is approximately 57 kg for a 100 mm stroke and 82 kg for a 300 mm stroke.

Datasheet Summary
Powered by GS/AI

The RSD10 is an electrical linear actuator for continuous positioning, featuring a stall-proof three-phase motor, internal rotary-linear conversion, and integrated position and temperature sensors. It delivers a rated force of 10 kN (2250 lbf), adjustable to 50%, 75%, or 100%, with a speed range of 0.1 to 5.0 mm/s. Power and signals connect exclusively through a separate field-mounted electronic unit (EBN853 or EBS852). It has an IP66 rating, operates in ambient temperatures from -10 to 65 °C, and mounts in IMV1, IMV3, or IMB5 orientations. The housing is coated with two-layer epoxy (RAL 9005, black) and meets C5-I corrosion protection standards. Weight is approximately 57 kg for a 100 mm stroke and 82 kg for a 300 mm stroke.

Suppliers

Company
Product
Description
Supplier Links
Contrac Electrical Linear Actuator - RSD10 - ABB Measurement & Analytics
Zurich, Switzerland
Contrac Electrical Linear Actuator
RSD10
Contrac Electrical Linear Actuator RSD10
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Electrical actuator for continuous positioning or step control
  • Stallproof without the need of position or torque dependent switch-off
  • Three-phase asynchronous motor
  • Sturdy gear unit with highly efficient design
  • Internal rotary - linear conversion
  • Hand wheel for emergency operation
  • Integrated sensors for position and temperature
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Linear Actuators
Product Number RSD10
Product Name Contrac Electrical Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
Rated Speed 0.0039 to 0.3937 in/sec (0.0060 to 0.6000 m/min)
Rated Force 2248 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Contrac Electrical Linear Actuator - RSD50 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
Contrac Electrical Linear Actuator - RSD20 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
Contrac Electrical Linear Actuator - RSD100 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
Linear Pneumatic Actuator - LP - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 5 to 16 inch (127 to 406 mm)
View Details