CeNing Optics Co., Ltd. Dove Prisms

Description
Dove prisms can be used as an image rotator, the output image rotates through twice the angle that the prism rotates through. Dove prism also can be used as a retroreflectors.
Request a Quote Datasheet
Description
Dove prisms can be used as an image rotator, the output image rotates through twice the angle that the prism rotates through. Dove prism also can be used as a retroreflectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dove Prisms -  - CeNing Optics Co., Ltd.
Fuzhou, China
Dove Prisms
Dove Prisms
Dove prisms can be used as an image rotator, the output image rotates through twice the angle that the prism rotates through. Dove prism also can be used as a retroreflectors.

Dove prisms can be used as an image rotator, the output image rotates through twice the angle that the prism rotates through. Dove prism also can be used as a retroreflectors.

Supplier's Site Datasheet

Technical Specifications

  CeNing Optics Co., Ltd.
Product Category Optical Prisms
Product Name Dove Prisms
Prism Type Dove
Largest Dimension 20 mm (0.7874 inch)
Prism Material BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Wedge
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details
Anamorphic Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Anamorphic
Largest Dimension 12 mm (0.4724 inch)
Prism Material SF-11
View Details
Rhomboid Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Rhomboid
Largest Dimension 35.4 mm (1.39 inch)
Prism Material BK7 Glass
View Details
Right Angle Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Right Angle
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass; SF10 Glass; UV Grade Fused Silica
View Details