Newport MKS Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse, AR.14 BRAP12-AV

Description
The BRAP12-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.28 x 0.28 x 0.28 inch (7.0 x 7.0 x 7.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. Newport's AR.14 broadband IR antireflection coating is applied to the two prism legs and supports a 425 to 675 nm wavelength range. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote
Description
The BRAP12-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.28 x 0.28 x 0.28 inch (7.0 x 7.0 x 7.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. Newport's AR.14 broadband IR antireflection coating is applied to the two prism legs and supports a 425 to 675 nm wavelength range. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse, AR.14 - BRAP12-AV - Newport MKS
Irvine, CA, United States
Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse, AR.14
BRAP12-AV
Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse, AR.14 BRAP12-AV
The BRAP12-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.28 x 0.28 x 0.28 inch (7.0 x 7.0 x 7.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. Newport's AR.14 broadband IR antireflection coating is applied to the two prism legs and supports a 425 to 675 nm wavelength range. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

The BRAP12-AV High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, AR.14 Coated faces, N-BK7 prism dimension is 0.28 x 0.28 x 0.28 inch (7.0 x 7.0 x 7.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. Newport's AR.14 broadband IR antireflection coating is applied to the two prism legs and supports a 425 to 675 nm wavelength range. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number BRAP12-AV
Product Name Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse, AR.14
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Retroreflector, Solid Glass, N-BK7, 6.35 mm Diameter, 5.0 mm Height - BGR-6.35 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/4
View Details
Right-Angle Prism, N-BK7, 3.2 mm, λ/8, Al Hypotenuse, AR.14 - BRAP10-AV - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Right-Angle Prism, N-BK7, 15mm, λ/8, Aluminum Hypotenuse, AR.14 - BRAP15-AV - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details