Newport MKS Optical Window, Sapphire, 50.80 mm Diameter, 2.00 mm Thick 20SW8-180

Description
The 20SW8-180 is a Sapphire Window, 50.80 mm in diameter and 2.00 mm thick. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. The raw material has negligible lattice distortion and is oriented with the optical axis normal to the faces to minimize the inherent birefringent properties of single crystal sapphire. Handles High Temperatures and Pressures Sapphire windows are highly tolerant of extreme temperature and pressure differences. These windows are commonly used as viewports enable viewing inside of vacuum chambers, or chambers containing high temperature plasma. Wide Transmittance Range Uncoated Sapphire is transparent across a wide wavelength range from 170 nm to 5.5 µm. Unique Sapphire Material Properties Sapphire is a single crystal form of Al2O3, with a favorable combination of chemical, mechanical and optical properties. Sapphire is resistant to attack by strong acids, enabling use in a corrosive atmosphere. It is resistant to scratch and abrasion with very high Knoop hardness of 1800 parallel to the optic axis (C-axis), 2200 perpendicular to the optic axis. The SAW series sapphire windows are provided with a random axis orientation. As sapphire is slightly birefringent, this may result in slight alteration of the polarization state of transmitted light.
Request a Quote
Description
The 20SW8-180 is a Sapphire Window, 50.80 mm in diameter and 2.00 mm thick. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. The raw material has negligible lattice distortion and is oriented with the optical axis normal to the faces to minimize the inherent birefringent properties of single crystal sapphire. Handles High Temperatures and Pressures Sapphire windows are highly tolerant of extreme temperature and pressure differences. These windows are commonly used as viewports enable viewing inside of vacuum chambers, or chambers containing high temperature plasma. Wide Transmittance Range Uncoated Sapphire is transparent across a wide wavelength range from 170 nm to 5.5 µm. Unique Sapphire Material Properties Sapphire is a single crystal form of Al2O3, with a favorable combination of chemical, mechanical and optical properties. Sapphire is resistant to attack by strong acids, enabling use in a corrosive atmosphere. It is resistant to scratch and abrasion with very high Knoop hardness of 1800 parallel to the optic axis (C-axis), 2200 perpendicular to the optic axis. The SAW series sapphire windows are provided with a random axis orientation. As sapphire is slightly birefringent, this may result in slight alteration of the polarization state of transmitted light.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, Sapphire, 50.80 mm Diameter, 2.00 mm Thick - 20SW8-180 - Newport MKS
Irvine, CA, United States
Optical Window, Sapphire, 50.80 mm Diameter, 2.00 mm Thick
20SW8-180
Optical Window, Sapphire, 50.80 mm Diameter, 2.00 mm Thick 20SW8-180
The 20SW8-180 is a Sapphire Window, 50.80 mm in diameter and 2.00 mm thick. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. The raw material has negligible lattice distortion and is oriented with the optical axis normal to the faces to minimize the inherent birefringent properties of single crystal sapphire. Handles High Temperatures and Pressures Sapphire windows are highly tolerant of extreme temperature and pressure differences. These windows are commonly used as viewports enable viewing inside of vacuum chambers, or chambers containing high temperature plasma. Wide Transmittance Range Uncoated Sapphire is transparent across a wide wavelength range from 170 nm to 5.5 µm. Unique Sapphire Material Properties Sapphire is a single crystal form of Al2O3, with a favorable combination of chemical, mechanical and optical properties. Sapphire is resistant to attack by strong acids, enabling use in a corrosive atmosphere. It is resistant to scratch and abrasion with very high Knoop hardness of 1800 parallel to the optic axis (C-axis), 2200 perpendicular to the optic axis. The SAW series sapphire windows are provided with a random axis orientation. As sapphire is slightly birefringent, this may result in slight alteration of the polarization state of transmitted light.

The 20SW8-180 is a Sapphire Window, 50.80 mm in diameter and 2.00 mm thick. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. The raw material has negligible lattice distortion and is oriented with the optical axis normal to the faces to minimize the inherent birefringent properties of single crystal sapphire.

Handles High Temperatures and Pressures


Sapphire windows are highly tolerant of extreme temperature and pressure differences. These windows are commonly used as viewports enable viewing inside of vacuum chambers, or chambers containing high temperature plasma.

Wide Transmittance Range


Uncoated Sapphire is transparent across a wide wavelength range from 170 nm to 5.5 µm.

Unique Sapphire Material Properties

Sapphire is a single crystal form of Al2O3, with a favorable combination of chemical, mechanical and optical properties. Sapphire is resistant to attack by strong acids, enabling use in a corrosive atmosphere. It is resistant to scratch and abrasion with very high Knoop hardness of 1800 parallel to the optic axis (C-axis), 2200 perpendicular to the optic axis. The SAW series sapphire windows are provided with a random axis orientation. As sapphire is slightly birefringent, this may result in slight alteration of the polarization state of transmitted light.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 20SW8-180
Product Name Optical Window, Sapphire, 50.80 mm Diameter, 2.00 mm Thick
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
Window Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Zinc Selenide, 25.4 mm Diameter, 3 mm Thick - 10ZS30 - Newport MKS
Specs
Window Material Zinc Selenide; CVD Laser Grade ZnSe
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Sapphire, 31.75 mm Diameter, 1.00 mm Thick - SAW26 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, 425-675 nm - FSW12AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details
Optical Window, Sapphire, 25.00 mm Diameter, 2.30 mm Thick - SAW23 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details