CeNing Optics Co., Ltd. Optical Prisms

Description
Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application. Manufacturing capability of windows *Diameter: 1mm-300mm *Thickness: 0.1mm-100mm *Surface quality: 10-5 S/D *Flatness: l/10 @633nm *Parallelims: 2 arcsec
Request a Quote Datasheet
Description
Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application. Manufacturing capability of windows *Diameter: 1mm-300mm *Thickness: 0.1mm-100mm *Surface quality: 10-5 S/D *Flatness: l/10 @633nm *Parallelims: 2 arcsec
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Prisms -  - CeNing Optics Co., Ltd.
Fuzhou, China
Optical Prisms
Optical Prisms
Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application. Manufacturing capability of windows *Diameter: 1mm-300mm *Thickness: 0.1mm-100mm *Surface quality: 10-5 S/D *Flatness: l/10 @633nm *Parallelims: 2 arcsec

Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application.

Manufacturing capability of windows

*Diameter:1mm-300mm
*Thickness:0.1mm-100mm
*Surface quality:10-5 S/D
*Flatness:l/10 @633nm
*Parallelims:2 arcsec
Supplier's Site Datasheet

Technical Specifications

  CeNing Optics Co., Ltd.
Product Category Optical Prisms
Product Name Optical Prisms
Prism Type Anamorphic; Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle; Wedge
Largest Dimension 300 mm (11.81 inch)
Prism Material BK7 Glass; SF10 Glass; UV Grade Fused Silica; SF-11
Unlock Full Specs
to access all available technical data

Similar Products

Rhomboid Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Rhomboid
Largest Dimension 35.4 mm (1.39 inch)
Prism Material BK7 Glass
View Details
Dove Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Dove
Largest Dimension 20 mm (0.7874 inch)
Prism Material BK7 Glass
View Details
Wedge Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Wedge
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details
Anamorphic Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Anamorphic
Largest Dimension 12 mm (0.4724 inch)
Prism Material SF-11
View Details