CASTECH, Inc. Dove Prisms DRP-150-150-UVFS

Description
Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.
Request a Quote
Description
Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dove Prisms - DRP-150-150-UVFS - CASTECH, Inc.
Fuzhou, China
Dove Prisms
DRP-150-150-UVFS
Dove Prisms DRP-150-150-UVFS
Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.

Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.

Supplier's Site

Technical Specifications

  CASTECH, Inc.
Product Category Optical Prisms
Product Number DRP-150-150-UVFS
Product Name Dove Prisms
Prism Type Dove
Largest Dimension 67.4 mm (2.65 inch)
Prism Material UV Grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Pellin Broca Prism - PBP-235-400-127-600-795-BK7 - CASTECH, Inc.
Specs
Largest Dimension 40 mm (1.57 inch)
Prism Material BK7 Glass
Surface Quality 10-5 Scratch / Dig
View Details
Equilateral Dispersive Prisms - EQP-250-BK7 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 25 mm (0.9843 inch)
Prism Material BK7 Glass
View Details
Porro Prisms - PRPC-056-053-BK7 - CASTECH, Inc.
Specs
Prism Type Circular Porro Prisms
Largest Dimension 5.6 mm (0.2205 inch)
Prism Material BK7 Glass
View Details
Penta Prisms - RTP-254-254-BK7 - CASTECH, Inc.
Specs
Prism Type Penta
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details