CeNing Optics Co., Ltd. Corner Retroreflector Cube Prisms

Description
Corner cube retroreflector has three mutually orthogonal reflecting surfaces. The corner cube reflects any light rays back towards their source. The reflection angle 180° is independent of the orientation of the corner cube, making it ideal where precision alignment is difficult.
Request a Quote Datasheet
Description
Corner cube retroreflector has three mutually orthogonal reflecting surfaces. The corner cube reflects any light rays back towards their source. The reflection angle 180° is independent of the orientation of the corner cube, making it ideal where precision alignment is difficult.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corner Retroreflector Cube Prisms -  - CeNing Optics Co., Ltd.
Fuzhou, China
Corner Retroreflector Cube Prisms
Corner Retroreflector Cube Prisms
Corner cube retroreflector has three mutually orthogonal reflecting surfaces. The corner cube reflects any light rays back towards their source. The reflection angle 180° is independent of the orientation of the corner cube, making it ideal where precision alignment is difficult.

Corner cube retroreflector has three mutually orthogonal reflecting surfaces. The corner cube reflects any light rays back towards their source. The reflection angle 180° is independent of the orientation of the corner cube, making it ideal where precision alignment is difficult.

Supplier's Site Datasheet

Technical Specifications

  CeNing Optics Co., Ltd.
Product Category Optical Prisms
Product Name Corner Retroreflector Cube Prisms
Prism Type Corner Cube Retroreflector
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Dove Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Dove
Largest Dimension 20 mm (0.7874 inch)
Prism Material BK7 Glass
View Details
Penta Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Penta
Largest Dimension 42.2 mm (1.66 inch)
Prism Material BK7 Glass
View Details
Equilateral Dispersing Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Equilateral
Largest Dimension 50.8 mm (2 inch)
Prism Material SF-11
View Details
Wedge Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Wedge
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details