TE Connectivity Light Pipes 1761005-1

Description
Configuration Features Lightpipe Configuration : Dual Square Number of Lightpipes : 16 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Product Type Features Form Factor : SFP Lightpipe Product Type : Lightpipe Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Lightpipe Configuration : Dual Square Number of Lightpipes : 16 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Product Type Features Form Factor : SFP Lightpipe Product Type : Lightpipe Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 1761005-1 - TE Connectivity
Berwyn, PA, United States
Light Pipes
1761005-1
Light Pipes 1761005-1
Configuration Features Lightpipe Configuration : Dual Square Number of Lightpipes : 16 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Product Type Features Form Factor : SFP Lightpipe Product Type : Lightpipe Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Configuration : Dual Square
  • Number of Lightpipes : 16

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Form Factor : SFP
  • Lightpipe Product Type : Lightpipe Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Guides
Product Number 1761005-1
Product Name Light Pipes
Operating Temp -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - 2007309-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - 2325080-5 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details