Argyle International, Inc. Light Pipes

Description
A variety of LightPipes is now in production. Used to couple light from one geometry to another, and to homogonize light sources, LightPipes require high precision in all aspects of fabrication. Generally, no bevels are used, demanding extreme care and control in manufacturing. Dimensional tolerances are held to a high standard. Rectangular/round Polygonal cross sections Tapered/straight End lenses Length up to 200mm Cross sections from 1.5mm Ends coated All materials

Suppliers

Company
Product
Description
Supplier Links
Light Pipes -  - Argyle International, Inc.
Princeton, NJ, USA
Light Pipes
Light Pipes
A variety of LightPipes is now in production. Used to couple light from one geometry to another, and to homogonize light sources, LightPipes require high precision in all aspects of fabrication. Generally, no bevels are used, demanding extreme care and control in manufacturing. Dimensional tolerances are held to a high standard. Rectangular/round Polygonal cross sections Tapered/straight End lenses Length up to 200mm Cross sections from 1.5mm Ends coated All materials

A variety of LightPipes is now in production. Used to couple light from one geometry to another, and to homogonize light sources, LightPipes require high precision in all aspects of fabrication. Generally, no bevels are used, demanding extreme care and control in manufacturing. Dimensional tolerances are held to a high standard.

  • Rectangular/round
  • Polygonal cross sections
  • Tapered/straight
  • End lenses
  • Length up to 200mm
  • Cross sections from 1.5mm
  • Ends coated
  • All materials
Supplier's Site

Technical Specifications

  Argyle International, Inc.
Product Category Light Guides
Product Name Light Pipes
Angle Straight
Unlock Full Specs
to access all available technical data

Similar Products

Glass, Miniature Bifurcated, (B) 0.062
Specs
Light Guide Type Fiber Optic
Length 1829 mm (72 inch)
Diameter 1.57 mm (0.0620 inch)
View Details
Liquid Light Guides - LLG IR - Qioptiq
Specs
Light Guide Type Liquid
Angle Flexible
Length 1000 to 2000 mm (39.37 to 78.74 inch)
View Details
 - Fiber Optic Bundles - CeramOptec Industries, Inc.
CeramOptec Industries, Inc.
Specs
Light Guide Type Fiber Optic
Angle Flexible
Light Guide Features Multileg
View Details