Newport MKS Right-Angle Prism, Precision, UVFS,12.7 mm, λ/10, 1064 nm 05SR20AR.33

Description
The 05SR20AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated fused silica prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and 0.5 inch (12.7 mm) thick. It has a λ/10 surface flatness and a 10-5 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. Newport's AR.33 1064 nm laser line antireflection coating is applied to the three prism faces and supports a 1064 nm wavelength. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote
Description
The 05SR20AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated fused silica prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and 0.5 inch (12.7 mm) thick. It has a λ/10 surface flatness and a 10-5 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. Newport's AR.33 1064 nm laser line antireflection coating is applied to the three prism faces and supports a 1064 nm wavelength. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, Precision, UVFS,12.7 mm, λ/10, 1064 nm - 05SR20AR.33 - Newport MKS
Irvine, CA, United States
Right-Angle Prism, Precision, UVFS,12.7 mm, λ/10, 1064 nm
05SR20AR.33
Right-Angle Prism, Precision, UVFS,12.7 mm, λ/10, 1064 nm 05SR20AR.33
The 05SR20AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated fused silica prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and 0.5 inch (12.7 mm) thick. It has a λ/10 surface flatness and a 10-5 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. Newport's AR.33 1064 nm laser line antireflection coating is applied to the three prism faces and supports a 1064 nm wavelength. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

The 05SR20AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated fused silica prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and 0.5 inch (12.7 mm) thick. It has a λ/10 surface flatness and a 10-5 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. Newport's AR.33 1064 nm laser line antireflection coating is applied to the three prism faces and supports a 1064 nm wavelength. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number 05SR20AR.33
Product Name Right-Angle Prism, Precision, UVFS,12.7 mm, λ/10, 1064 nm
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, N-BK7, 50 mm, λ/8, Aluminum Hypotenuse - BRAP19-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Right-Angle Prism, ValuMax, N-BK7, 50.8 mm, Aluminized Hypotenuse - BRP-50.8-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Dispersion Wedge, FemtoOptics, 20 x 50 mm, 0.5 mm thick, N-BK7, AR Coated - 25RB12-01UF.AR2 - Newport MKS
Specs
Prism Type Wedge
Prism Material BK7 Glass
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details