Newport MKS Penta Prism, N-BK7, A=B=C=12.7 mm BPP-12.7

Description
The BPP-12.7 Penta Prism deviates a line of sight or input beam by precisely 90°. In imaging applications the penta prism will neither invert nor reverse the image. This prisms deviate a beam through the same angle regardless of its orientation to the beam. This makes penta prisms valuable for applications requiring an exact 90° deviation without having to orient the prism precisely. The monolithic design of a penta prism also makes it inherently more stable than a system consisting of two mirrors. This 0.5 x 0.5 inch (12.7 x 12.7 mm) prism is 0.5 inch (12.7 mm) thick. The geometry of these prisms requires the reflecting surfaces to be coated. The reflecting surfaces of our penta prisms are coated with protected aluminum with a black paint overcoat. The entrance and exit faces are uncoated but can be antireflection coated. Please contact Newport if you require an antireflection coating.
Request a Quote
Description
The BPP-12.7 Penta Prism deviates a line of sight or input beam by precisely 90°. In imaging applications the penta prism will neither invert nor reverse the image. This prisms deviate a beam through the same angle regardless of its orientation to the beam. This makes penta prisms valuable for applications requiring an exact 90° deviation without having to orient the prism precisely. The monolithic design of a penta prism also makes it inherently more stable than a system consisting of two mirrors. This 0.5 x 0.5 inch (12.7 x 12.7 mm) prism is 0.5 inch (12.7 mm) thick. The geometry of these prisms requires the reflecting surfaces to be coated. The reflecting surfaces of our penta prisms are coated with protected aluminum with a black paint overcoat. The entrance and exit faces are uncoated but can be antireflection coated. Please contact Newport if you require an antireflection coating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Penta Prism, N-BK7, A=B=C=12.7 mm - BPP-12.7 - Newport MKS
Irvine, CA, United States
Penta Prism, N-BK7, A=B=C=12.7 mm
BPP-12.7
Penta Prism, N-BK7, A=B=C=12.7 mm BPP-12.7
The BPP-12.7 Penta Prism deviates a line of sight or input beam by precisely 90°. In imaging applications the penta prism will neither invert nor reverse the image. This prisms deviate a beam through the same angle regardless of its orientation to the beam. This makes penta prisms valuable for applications requiring an exact 90° deviation without having to orient the prism precisely. The monolithic design of a penta prism also makes it inherently more stable than a system consisting of two mirrors. This 0.5 x 0.5 inch (12.7 x 12.7 mm) prism is 0.5 inch (12.7 mm) thick. The geometry of these prisms requires the reflecting surfaces to be coated. The reflecting surfaces of our penta prisms are coated with protected aluminum with a black paint overcoat. The entrance and exit faces are uncoated but can be antireflection coated. Please contact Newport if you require an antireflection coating.

The BPP-12.7 Penta Prism deviates a line of sight or input beam by precisely 90°. In imaging applications the penta prism will neither invert nor reverse the image. This prisms deviate a beam through the same angle regardless of its orientation to the beam. This makes penta prisms valuable for applications requiring an exact 90° deviation without having to orient the prism precisely. The monolithic design of a penta prism also makes it inherently more stable than a system consisting of two mirrors. This 0.5 x 0.5 inch (12.7 x 12.7 mm) prism is 0.5 inch (12.7 mm) thick. The geometry of these prisms requires the reflecting surfaces to be coated. The reflecting surfaces of our penta prisms are coated with protected aluminum with a black paint overcoat. The entrance and exit faces are uncoated but can be antireflection coated. Please contact Newport if you require an antireflection coating.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number BPP-12.7
Product Name Penta Prism, N-BK7, A=B=C=12.7 mm
Prism Type Penta
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, ValuMax, N-BK7, 40.0 mm, Uncoated - BRP-40 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Right-Angle Prism, N-BK7, 20 mm, λ/8, Aluminum Hypotenuse - BRAP16-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, Uncoated - 10SR25 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 20-10 scratch-dig
View Details
Light Pipe Homogenizer, 8 x 8 x 100 mm - LPH-PIP-8 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details