Newport MKS Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-4 OD 50FS04DV.4

Description
The 50FS04DV.4 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 50 mm in diameter, and coated for an OD range of 0-4.0. Newport’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to near IR wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical density is achieved by fine Inconel coating that allows the controlled linear attenuation of light beam in the designated optical density range for wide spectrum of light.
Request a Quote
Description
The 50FS04DV.4 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 50 mm in diameter, and coated for an OD range of 0-4.0. Newport’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to near IR wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical density is achieved by fine Inconel coating that allows the controlled linear attenuation of light beam in the designated optical density range for wide spectrum of light.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-4 OD - 50FS04DV.4 - Newport MKS
Irvine, CA, United States
Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-4 OD
50FS04DV.4
Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-4 OD 50FS04DV.4
The 50FS04DV.4 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 50 mm in diameter, and coated for an OD range of 0-4.0. Newport’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to near IR wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical density is achieved by fine Inconel coating that allows the controlled linear attenuation of light beam in the designated optical density range for wide spectrum of light.

The 50FS04DV.4 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 50 mm in diameter, and coated for an OD range of 0-4.0.
Newport’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to near IR wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical density is achieved by fine Inconel coating that allows the controlled linear attenuation of light beam in the designated optical density range for wide spectrum of light.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 50FS04DV.4
Product Name Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-4 OD
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/10, 1010-1550 nm - 10Q20NC.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
Ultrafast Laser Beamsplitter, P Polarized, 25.4 mm, 680-1080 nm - 10RQ00UB.4 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Shape Circular
View Details
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 632.8 nm Laser Line - 10B20NP.25 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 354.7 nm Refl., 532 nm Trans. - 10QM20HB.32 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details