Alluxa, Inc. 499_654 ULTRA Dualband Dichroic Beamsplitter 7143

Description
ULTRA Series dualband dichroic filter with 499 nm (± 3.0 nm) and 654 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 509 nm to 545 nm and 664 nm to 890 nm, and greater than 95% average reflectance from 390 nm to 489 nm and 574 nm to 644 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series dualband dichroic filter with 499 nm (± 3.0 nm) and 654 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 509 nm to 545 nm and 664 nm to 890 nm, and greater than 95% average reflectance from 390 nm to 489 nm and 574 nm to 644 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
499_654 ULTRA Dualband Dichroic Beamsplitter - 7143 - Alluxa, Inc.
Santa Rosa, CA, United States
499_654 ULTRA Dualband Dichroic Beamsplitter
7143
499_654 ULTRA Dualband Dichroic Beamsplitter 7143
ULTRA Series dualband dichroic filter with 499 nm (± 3.0 nm) and 654 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 509 nm to 545 nm and 664 nm to 890 nm, and greater than 95% average reflectance from 390 nm to 489 nm and 574 nm to 644 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series dualband dichroic filter with 499 nm (± 3.0 nm) and 654 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 509 nm to 545 nm and 664 nm to 890 nm, and greater than 95% average reflectance from 390 nm to 489 nm and 574 nm to 644 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Plate Beamsplitters
Product Number 7143
Product Name 499_654 ULTRA Dualband Dichroic Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

597 Longpass Dichroic Beamsplitter - 7094 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
766 ULTRA Longpass Dichroic Beamsplitter - 7151 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
409_496_567_655 ULTRA Quadband Dichroic Beamsplitter - 7196 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
695 ULTRA Longpass Dichroic Beamsplitter - 7157 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details